TransPak Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Additional Chrome Poles for Security Carts. Sold in case quantities. | |
| An easy and effective way to recycle paper. Fits under standard sized desks. Contains post consumer recycled resin (PCR) exceeding EPA guidelines. Placed beside traditional wastebaskets, deskside containers make it... | |
| Casters are 8" x 2" moldon rubber on cast iron hub. Caster sets includes: 2 swivel wheels and 2 rigid wheels. | |
| Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 24" x 48" (w x l) deck... | |
| Constructed from sturdy 12 gauge steel to withstand years of use. Removable cross-brace handle can be inserted on either end of the platform. 30" x 60" (w x l) deck... | |
| Converts easily between two wheel hand truck and four wheel platform truck. Two-in-one hand truck. Sturdy double cross-brace handle. Solid 10" rubber wheels maneuver well over rough surfaces. High performance... | |
| Domed lids for Tilt Trucks. Black Domed Lid for 1 1/2 cubic yard Tilt Truck. 82 7/8" x 44 1/2" x 3" (l x w x d). | |
| Domed lids for Tilt Trucks. Black Domed Lid for 1 cubic yard Tilt Truck. 69 1/2" x 34" x 8 1/2" (l x w x d). | |
| Domed lids for Tilt Trucks. Black Domed Lid for 1/2 cubic yard Tilt Truck. 56 1/2" x 28 1/2" x 9" (l x w x d). | |
| Door Set for Security Carts. Security Panel Doors assemble quickly and easily and adapt to the appropriate shelf size. Each door set has a left and right panel with 4... | |
| Easily move large loads with these tough, mobile utility carts. Give versatility to any operation: labs, food service, hospitals and manufacturing. Includes four swivel casters (two with brakes), three wire... | |
| Easily move large loads with these tough, mobile utility carts. Give versatility to any operation: labs, food service, hospitals and manufacturing. Includes four swivel casters (two with brakes), two wire... | |
| Easy mobility for general refuse collection and material handling. Heavy-duty, one-piece handle provides large, strong grip area. Low base is designed for stability. Features inset wheels and foot tilter. One... | |
| Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. 10" Semi-pneumatic wheels are rupture-proof and shock absorbing. Heavy-duty 7.5" x 14"... | |
| Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. Heavy-duty 7.5" x 14" nose. Solid 10" rubber wheels maneuver well over... | |
| Extra handles for Heavy-Duty Wire Carts. 2 handles per case. | |
| For use in areas of high paper generation, such as near copiers, printers and in mailrooms. Contains Post Consumer Recycled Resin (PCR) exceeding EPA guidelines. Station containers serve as a... | |
| Ideal for carrying files, mail and parcels around the office. Removable baskets. Nickel chrome plated steel construction. 200 lb. load capacity. 4" rigid wheels and 4" swivel wheels. Easy to... | |
| Ideal for carrying files, mail and parcels around the office. Removable baskets. Nickle chrome plated steel construction. 200 lb. load capacity. 10" semi-pneumatic wheels and 5" swivel wheels. Easy to... | |
| Keep expensive equipment safe during transport. Commercial-grade aluminum uprights with 3 texturized metal reinforced shelves. UL rated and CSA listed 3-outlet power strip includes handy cord wrap to secure loose... | |
| Largest capacity container for indoor and outdoor use. Built to withstand extreme weather and handling. Perfect for large crowds and high-traffic areas. 25 1/2" x 22 3/4" x 31 1/8"... | |
| Lid for Glutton?« Container. Fits model number RUB142. 26 5/8" x 23" x 13" (l x w x h). | |
| Mobile waste collection and sortation system. Innovative design for improved productivity and ease of use. Ergonomic, easy access rear doors. Holds 23 gallon Slim Jim?« and 55 gallon trash can... | |
| Perfect for curbside recycling programs or areas of high paper generation, such as near copiers, printers and in mailrooms. Contains post consumer recycled resin (PCR) exceeding EPA guidelines. Built-in handles... | |
| Perfect for curbside recycling programs or areas of high paper generation, such as near copiers, printers and in mailrooms. The Brute?« recycling Container can be used with the Brute?« Dolly... | |
| Perfect for hotel lobbies, restrooms, shopping malls and restaurants. Drop and Swing Lid for RUB137C Untouchable Hands-Free Receptacle. Durable and crack resistant even under tough indoor/outdoor conditions. Controls litter, odors... | |
| Perfect for hotel lobbies, restrooms, shopping malls and restaurants. Durable and crack resistant even under tough indoor/outdoor conditions. Controls litter, odors and insects. 19 1/2" x 19 1/2" x 27... | |
| Perfect for transporting equipment and heavy loads in any environment. Heavy-duty structural foam construction; won't rust, dent, chip or peel. Tray shelves keep items in place. Large, non-marking 5" casters. | |
| Portable, heavy-duty work surface and storage drawers. Built-in cord wrap allows neat storage of power tools and work lights. Casters lock for safety. Locking bar provides security and holds drawers... | |
| Practical good looks combined with fire safety. Fire Marshal approved for fire safety. Includes retainer hardware for securing and concealing can liners. 18" Diameter x 42" high. | |
| Prevent pilferage while allowing high visibility of contents at all times. Mobile carts are beneficial in all types of operations. Heavy gauge wire construction with a chrome finish. Includes four... | |
| Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Inset... | |
| Rugged construction to transport heavy loads with ease. Easy to handle and maneuver through commercial doorways and onto elevators. Constant force design allows for controlled dumping by one person. Smooth... | |
| Security Panel Set for Security Carts. Security Panels allow maximum security for standard shelving units. Panels are fabricated from all-welded wire. Panel set includes joined back portion and two side... | |
| Space-efficient and economical. Fits under standard desk height even when swing top is fully extended. All-plastic construction won?ÇÖt chip, rust or dent. Rolled rims add strength, and are easy to... | |
| Strong hardwood deck withstands your toughest tasks. Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large,... | |
| The industry standard in space-saving waste management. Efficient size and shape fits tight spaces. Durable, all-plastic construction is easy to clean and provides long life. Most specified containers behind bars... | |
| This workhorse features double welded frame construction. Solid 10" rubber wheels maneuver well over rough surfaces. Continuous loop handle allows for easy one-handed push or pull operation. 22.5" x 48". | |
| Transports large bulky loads and then folds flat for easy storage. Sturdy structural foam deck won't rust, dent, chip or peel. Non-skid platform surface helps prevent load shifting. Tough plastic... | |
| Versatile flat shelves designed to transport oversized, bulky items. Top shelf makes a convenient mobile work surface. Use bottom shelf to hold frequently used parts and equipment. Sturdy structural foam... | |
| Versatile; easily converts between two wheel hand truck and four wheel platform truck. Sturdy yet lightweight aluminum frame. Non-marking swivel pneumatic 10" wheels perform well on rough surfaces. Easy conversion... |