TransPak 1/2" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls T963465

Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls
T963465
1/2" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls T963465
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

General purpose acrylic adhesive supported on a paper liner.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil clear adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T963465
Product Name 1/2" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details