TransPak 1 1/2" x 60 yds. - 3M - 231 Masking Tape T936231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - 3M - 231 Masking Tape
T936231
1 1/2" x 60 yds. - 3M - 231 Masking Tape T936231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T936231
Product Name 1 1/2" x 60 yds. - 3M - 231 Masking Tape
Thickness 0.0076 inches (0.1930 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 3.94 inches (100 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details