TransPak 1 1/2" x 60 yds. - 3M - 2307 Masking Tape T9362307

Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet
Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - 3M - 2307 Masking Tape
T9362307
1 1/2" x 60 yds. - 3M - 2307 Masking Tape T9362307
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

General purpose masking tape for holding, bundling, sealing or general paint masking.

  • Natural colored crepe paper with a rubber based adhesive.
  • Good holding power to help resist lifting or curling.
  • 20 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 1 hour.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9362307
Product Name 1 1/2" x 60 yds. - 3M - 2307 Masking Tape
Thickness 0.0052 inches (0.1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 PET - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
View Details