TransPak Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 2 3
Product Name Notes
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30...
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures...
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds...
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth...
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Will not discolor with age. Application temperature range 32?? - 140?? F.
Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers
Aggressively bonds to corrugated cartons, even in dusty or dirty environments. Totally biodegradable tape is 100% recyclable and repulpable. Water Activated - Non-Reinforced. Provides secure closure for inner packing and...
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to...
Bar codes, type and graphics show through this clear backed tape. Excellent for use in bundling or banding. Rubber resin adhesive bonds firmly to fibreboard and metal surfaces. Patented continuous...
Black polypropylene backing with adhesive formulated to provide good adhesion to metallic, plastic, fibreboard and painted surfaces. Also great to use for palletizing. Formulated to provide good adhesion to metallic,...
Blue tensilized polypropylene film strapping tape has high strength and removes cleanly. Adhesive bonds firmly to many plastic surfaces, but doesn?ÇÖt leave a residue when removed. Clean removal holding is...
Blue tensilized polypropylene film strapping tape has high strength and removes cleanly. Also great to use for palletizing. Tensilized polypropylene backing with stiffness for handling ease. Typically 160 lbs./in. width...
Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible.
Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Extra strong fiberglass yarns are bonded between sheets of paper to provide an extra margin of strength.
Clean removal adhesive resists residue on most surfaces. Frequently used in the appliance industry to hold doors and stationary parts during shipping. Easy to handle and dispense. Clear translucent backing...
Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA...
Easy unwind tape releases quietly when applied. Adheres well to cartons containing various levels of recycled content. Features smooth dispensing for easy handling. Ideal for wide temperature fluctuating environments. Tensile...
Easy unwind tape releases quietly when applied. Excellent clarity. Will not discolor with age. Clear film is ideal for white cartons. Application temperature range 32?? - 140?? F. Data Sheet...
Easy unwind tape releases quietly when applied. General purpose packaging tape. Performance over broad temperature ranges. Good closure for light-weight boxes exposed to minimal distribution hazards. Tensile strength 21 pounds...
Easy unwind tape releases quietly when applied. Industrial packaging tape. Good aging in sunlight or fluorescent lighting. Designed for utility type applications on light to medium-weight boxes. Tensile strength 25...
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile...
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or...
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width...
For the professional painter. Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces. Smooth texture. Clean removal. 25 pounds per inch of width tensile strength. 25...
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber...
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling.
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain...
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type...
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain...
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake...
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile...
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per...
Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion,...
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Black/White. 7.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Black 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Blue 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Purple. 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - White 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Caution/Physical Hazard - Black/Yellow. 7.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Caution/Physical Hazard - Yellow. 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red. 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red/White. 7.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green. 6.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green/White. 7.0 Mil.
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Hazard/Biohazard - Orange. 6.0 Mil.
High temperature resistant, acrylic adhesive. Distributes stress uniformly over bonded areas. Use to fill gaps and bond irregular surfaces. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for...
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time...
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without...
Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than...
Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament...
Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers
Ideal when security of carton contents is a concern. Clear tape with red print makes it easy to identify tampering or pilferage. Red, diagonal lines identify when a carton has...
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel.
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break.
Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging &
Pre-printed tape brings attention to security and shipping instructions. Tamper proof "Red Alert" tape cannot be removed without detection. Oversized red under layer prevents undetected resealing with 3" tape. #240...
Pre-printed tape brings attention to security and shipping instructions. Tamper proof "Red Alert" tape cannot be removed without detection. Oversized red under layer prevents undetected resealing with 3" tape. #260...
Pre-printed tape brings attention to security and shipping instructions. Tamper proof "Red Alert" tape cannot be removed without detection. Oversized red under layer prevents undetected resealing with 3" tape. #270...
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion...
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per...
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber...
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable...
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with...
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. General purpose packaging tape. Ideal for light and medium-duty applications. Good holding power to fibreboard. Roll to roll consistency...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape for demanding packaging applications. Features hot melt rubber resin adhesive. Adheres instantly to most surfaces...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape with high edge tear and split resistance. Achieves more single strip closures. Features a heavy-duty...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Industrial grade packaging tape. Perfect tape for box sealing, splicing and other packaging needs. Features a conformable backing and...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features a strong abrasion resistant backing and the most consistent adhesive system available. Polyester film...
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features the strongest conformable backing and the most consistent adhesive system available. Scotchpro?äó film backing...
Tape communicates handling instructions and seals at the same time. Pressure sensitive printed tape. Eliminates the need for labels. 2.0 Mil. Carton Sealing Tape Dispensers
Tape features high adhesion designed specifically for use with lacquer coatings. Aggressive stick makes this tape ideal for rough surfaces like concrete, wood and stucco. Green crepe paper backing. Rubber...
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive...
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm...
Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive...
This Bi-Directional Filament Tape is reinforced along its length with continuous glass yarn filaments providing a very high tensile strength. Backing provides excellent abrasion, moisture and scuff resistance. Agressive adhesive...
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers...
This tape can be easily printed on with marker, pen or rubber stamp. Paper backed medium strength filament tape. Adhesion to steel 75 ounces per inch. Thickness 8.6 Mil. Elongation...
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro?äó backing is scuff resistant. Adhesion to steel 60 ounces...
This tape provides good holding with a minimal amount of tape. Features the Scotchpro?äó polypropylene backing. Synthetic rubber adhesive sticks well to most surfaces. 6.0 Mil. 60 ounces per inch...
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32...
Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion,...
Use to apply Safety/Aisle marking tape to floor. Releases tape smoothly.
Use to clearly disclose shipping instructions. White tape with red printed message. 1.9 Mil. Printed "If Seal is Broken Check Contents Before Accepting". Data Sheet Carton Sealing Tape Dispensers
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch...
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean...
Very high tensile strength for heavy-duty industrial applications. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 8.5 Mil. 4.5% elongation at break. Filament Tape Dispensers
White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing,...

Next >>