TransPak 1/4" x 36 yds. (12 Pack) - 3M - 924 Adhesive Transfer Tape T96192412PK

Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
1/4
San Jose, CA, USA
1/4" x 36 yds. (12 Pack) - 3M - 924 Adhesive Transfer Tape
T96192412PK
1/4" x 36 yds. (12 Pack) - 3M - 924 Adhesive Transfer Tape T96192412PK
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of general-purpose pressure sensitive adhesive.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T96192412PK
Product Name 1/4" x 36 yds. (12 Pack) - 3M - 924 Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Foam Tapes - 2243440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details