TransPak 1" x 60 yds. - Intertape - PG501 Masking Tape T935501

Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.
Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - PG501 Masking Tape
T935501
1" x 60 yds. - Intertape - PG501 Masking Tape T935501
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

For medium masking and packaging applications.

  • Full natural rubber-based platform with moisture resistant adhesive and backing.
  • 19 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935501
Product Name 1" x 60 yds. - Intertape - PG501 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Masking Tapes - 2121691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details