TransPak 1" x 60 yds. - Intertape - PT14 Weatherable Masking Tape T935PT14

Description
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.
Description
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - PT14 Weatherable Masking Tape
T935PT14
1" x 60 yds. - Intertape - PT14 Weatherable Masking Tape T935PT14
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.

Weatherable Masking Tape resists direct sunlight.

  • Holds up to 14 days with clean removal.
  • Solvent and moisture resistant.
  • Coarse crepe backing.
  • Synthetic rubber adhesive sticks instantly.
  • Easy tear and controlled unwind.
  • Bright blue colored tape.
  • 23 pounds per inch of width tensile strength.
  • 26 ounces per inch of width adhesion to steel.
  • 11% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935PT14
Product Name 1" x 60 yds. - Intertape - PT14 Weatherable Masking Tape
Thickness 0.0055 inches (0.1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details