TransPak 1" x 60 yds. - Intertape - 515 Masking Tape T935515

Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.
Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - 515 Masking Tape
T935515
1" x 60 yds. - Intertape - 515 Masking Tape T935515
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Industry standard for paint contractors.

  • Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding.
  • 21 pound tensile strength.
  • 40 ounces per inch adhesion to steel.
  • 7% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935515
Product Name 1" x 60 yds. - Intertape - 515 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details