TransPak 1" x 5 yds. - 3M - 4462 Double Sided Foam Tape T9554462R

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 5 yds. - 3M - 4462 Double Sided Foam Tape
T9554462R
1" x 5 yds. - 3M - 4462 Double Sided Foam Tape T9554462R
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • General grade.
  • 1/32" closed cell polyethylene foam with rubber adhesive.
  • Ideal for many indoor general purpose mounting and joining applications.
  • Use to bond to polyethylene, polypropylene and many other plastics.
  • Extremely flexible foam conforms to almost any surface.
  • Ideal temperature range is 70?? F. - 100?? F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9554462R
Product Name 1" x 5 yds. - 3M - 4462 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details