TransPak 2" x 60 yds. - Intertape - PT14 Weatherable Masking Tape T937PT14

Description
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.
Description
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - PT14 Weatherable Masking Tape
T937PT14
2" x 60 yds. - Intertape - PT14 Weatherable Masking Tape T937PT14
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled unwind. Bright blue colored tape. 23 pounds per inch of width tensile strength. 26 ounces per inch of width adhesion to steel. 11% elongation at break.

Weatherable Masking Tape resists direct sunlight.

  • Holds up to 14 days with clean removal.
  • Solvent and moisture resistant.
  • Coarse crepe backing.
  • Synthetic rubber adhesive sticks instantly.
  • Easy tear and controlled unwind.
  • Bright blue colored tape.
  • 23 pounds per inch of width tensile strength.
  • 26 ounces per inch of width adhesion to steel.
  • 11% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937PT14
Product Name 2" x 60 yds. - Intertape - PT14 Weatherable Masking Tape
Thickness 0.0055 inches (0.1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Premium Duct Tape - 354 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details