TransPak Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose... | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose... | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications... | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/32" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications... | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/4" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications... | |
| Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications... | |
| Finger touch application of general purpose pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers | |
| Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general... | |
| Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers | |
| Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including... | |
| Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal... | |
| For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face... | |
| General purpose acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. | |
| General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive,... | |
| General purpose vinyl film tape. Features a permanent natural rubber adhesive. Conformable. Ideal for splicing paper or foil. 3" core size. | |
| Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. | |
| High temperature resistant, acrylic adhesive. Distributes stress uniformly over bonded areas. Use to fill gaps and bond irregular surfaces. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for... | |
| Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal... | |
| Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive. | |
| Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including... | |
| Specially formulated for most indoor mounting and joining applications. Extremely flexible polyethylene foam features rubber adhesive. Conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. |