TransPak 1/2" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls T963950

Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls
T963950
1/2" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls T963950
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Premium acrylic adhesive supported on a paper liner.

  • Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics.
  • High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials.
  • Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T963950
Product Name 1/2" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details