TransPak 2" x 50 yds. Silver - 3M - 3903 Duct Tape T9873903

Description
Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications. Adheres to many surfaces. Strong embossed vinyl backing seals out dust, dirt and moisture. Removes without messy adhesive residue for up to one month. Peels off cleanly after one hour on painted steel as hot as 250??F. Easily unwinds from the roll. Tears easily straight across. Data Sheet Brochure
Description
Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications. Adheres to many surfaces. Strong embossed vinyl backing seals out dust, dirt and moisture. Removes without messy adhesive residue for up to one month. Peels off cleanly after one hour on painted steel as hot as 250??F. Easily unwinds from the roll. Tears easily straight across. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 50 yds. Silver - 3M - 3903 Duct Tape
T9873903
2" x 50 yds. Silver - 3M - 3903 Duct Tape T9873903
Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications. Adheres to many surfaces. Strong embossed vinyl backing seals out dust, dirt and moisture. Removes without messy adhesive residue for up to one month. Peels off cleanly after one hour on painted steel as hot as 250??F. Easily unwinds from the roll. Tears easily straight across. Data Sheet Brochure

Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications.

  • Adheres to many surfaces.
  • Strong embossed vinyl backing seals out dust, dirt and moisture.
  • Removes without messy adhesive residue for up to one month.
  • Peels off cleanly after one hour on painted steel as hot as 250??F.
  • Easily unwinds from the roll.
  • Tears easily straight across.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9873903
Product Name 2" x 50 yds. Silver - 3M - 3903 Duct Tape
Thickness 0.0063 inches (0.1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details