TransPak 3" x 60 yds. - 3M - 232 Masking Tape T938232

Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet
Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - 3M - 232 Masking Tape
T938232
3" x 60 yds. - 3M - 232 Masking Tape T938232
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

This tape is designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 27 pounds per inch of width tensile strength.
  • 41 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938232
Product Name 3" x 60 yds. - 3M - 232 Masking Tape
Thickness 0.0063 inches (0.1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details