TransPak 1 1/2" x 60 yds. - 3M - 2364 Masking Tape T9362364

Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - 3M - 2364 Masking Tape
T9362364
1 1/2" x 60 yds. - 3M - 2364 Masking Tape T9362364
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet

Great for general masking applications where good holding power and temperature performance is required.

  • Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature.
  • Adhesion to steel 36 oz. per inch of width.
  • Tensile strength 30 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9362364
Product Name 1 1/2" x 60 yds. - 3M - 2364 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details