TransPak 2" x 60 yds. Silver - (3 Pack) - Intertape - AC15 Cloth Duct Tape T9870153PK

Description
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.
Description
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Silver - (3 Pack) - Intertape - AC15 Cloth Duct Tape
T9870153PK
2" x 60 yds. Silver - (3 Pack) - Intertape - AC15 Cloth Duct Tape T9870153PK
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Ideal for retail and non-critical applications.

  • Utility grade.
  • 18 pounds per inch of width tensile strength.
  • 44 ounces per inch of width adhesion to steel.
  • 18% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9870153PK
Product Name 2" x 60 yds. Silver - (3 Pack) - Intertape - AC15 Cloth Duct Tape
Thickness 0.0080 inches (0.2032 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details