TransPak 1" x 60 yds. - 3M - 2380 Masking Tape T9352380

Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet
Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 2380 Masking Tape
T9352380
1" x 60 yds. - 3M - 2380 Masking Tape T9352380
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet

Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications.

  • Designed for industrial use where a good paint line is desired.
  • Suitable drying conditions range from air dry to oven bake temperatures.
  • 27 pounds per inch of width tensile strength.
  • 43 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 325?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9352380
Product Name 1" x 60 yds. - 3M - 2380 Masking Tape
Thickness 0.0075 inches (0.1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details