TransPak Datasheets for Protective Packaging
Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every... | |
| Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy... | |
| Anti-static air foam in a convenient dispensing carton. Quality 1/8" pink anti-static foam. Cross-perforated every 12" for easy tear off. Portable around the workplace. Great for workstation use. | |
| Biodegradable Loose Fill is made from corn starch. Corn starch fill dissolves in water leaving no toxic waste. Organic fill is static free. Ships UPS oversize. | |
| Biodegradable Loose Fill is made from corn starch. Corn starch fill dissolves in water leaving no toxic waste. Organic fill is static free. Ships via truck. UPSable 7 cubic foot... | |
| Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper... | |
| Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Tape, staple or heat seal to close. Recycled... | |
| Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping. | |
| Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in... | |
| Convenient dispensing packs for low volume or work station use. Dispensers are portable around the workplace. Perforated every 12" for easy tear off. | |
| Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble. | |
| Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Bags are both moisture and puncture resistant. No additional cushioning needed. Mailers may be stapled or... | |
| Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that... | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. 25% more foam than... | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #10. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #20. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #40. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #80. | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. Pink Anti-Static foam protects sensitive electronic... | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. UPSable sized rolls. | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-1. 0.2 cubic foot capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-2. 0.3 cubic foot capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-5. 1.5 cubic feet capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-6. 2.0 cubic feet capacity. Use with electric... | |
| Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Reduces storage and handling costs. Use with Rapid Fill bags. | |
| Make your own custom foam pouches. Cohesive foam only sticks to itself, not to your product. Set product on foam then fold and press sides for a custom fit. Will... | |
| Maximum protection in a lightweight, self-seal bag. Large 5/16" bubble provides extra cushioning. Convenient peel-and-seal closure secures contents within the bag. Great for shipping heavy and fragile items. Bubble is... | |
| No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble. | |
| No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every... | |
| Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant. | |
| Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection. | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning and static protection for... | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles. | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48" master bundles. | |
| Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on... | |
| Pink anti-static bubble in a convenient dispensing carton. Provides cushioning and static protection for electronic components. Cross-perforated every 12". Completely portable around the workplace. | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from green recycled polystyrene. 7 cubic foot... | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from green recycled polystyrene. Ships via truck... | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from pink anti-static polystyrene. 7 cubic foot... | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from pink anti-static polystyrene. Ships via truck... | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from white virgin polystyrene. 7 cubic foot... | |
| Polystyrene packing peanuts cushion contents on all sides. Interlocking shape prevents contents from settling. Economical, fast and easy to use void fill. Made from white virgin polystyrene. Ships via truck... | |
| Portable dispenser pack is great for work station use. Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. | |
| Portable dispenser pack is great for work station use. No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will... | |
| Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as... | |
| Pre-printed edge protectors inform warehouse workers and freight carriers of handling instructions for shipments. Strong fibreboard construction stabilizes loads. Bright bold red printing. Use with stretch film or strapping to... | |
| Protect products from damage during shipment or while in storage. Edge protectors stabilize strapped or stretch wrapped loads and add extra support for double stacked pallets. Save by ordering in... | |
| Provides maximum bubble protection! 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration. Recommended for shipping heavier items such as motors, machine parts and compressors. Ideal for long shipment cycles... | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning... | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles. | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48"... | |
| Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable. | |
| Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and... | |
| The clean peanut! No breaks! No crumbling! "Figure 8" design acts as a shock absorber for delicate products. Constructed from 100% recycled polystyrene. All Flo-Pak Loose Fill is given an... | |
| The clean peanut! No breaks! No crumbling! Figure eight design acts as a shock absorber for delicate products. Constructed from 100% recycled polystyrene. All Flo-Pak?« Loose Fill is given an... | |
| Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An... |
| Next >> |