TransPak 2" x 60 yds. Silver - Intertape - AC15 Cloth Duct Tape T987015

Description
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.
Description
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Silver - Intertape - AC15 Cloth Duct Tape
T987015
2" x 60 yds. Silver - Intertape - AC15 Cloth Duct Tape T987015
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Ideal for retail and non-critical applications.

  • Utility grade.
  • 18 pounds per inch of width tensile strength.
  • 44 ounces per inch of width adhesion to steel.
  • 18% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T987015
Product Name 2" x 60 yds. Silver - Intertape - AC15 Cloth Duct Tape
Thickness 0.0080 inches (0.2032 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details