TransPak 1" x 72 yds. (6 Pack) - 3M - 665 Double Sided Film Tape T9556656PK

Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 72 yds. (6 Pack) - 3M - 665 Double Sided Film Tape
T9556656PK
1" x 72 yds. (6 Pack) - 3M - 665 Double Sided Film Tape T9556656PK
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

For applications where one or both parts need to be repositioned or removed easily.

  • Medium tack adhesive on both sides of PVC tape.
  • The higher tack is on the face side (interior of roll).
  • Linerless feature can help simplify manual or automatic dispensing.
  • Use for core starting and end tabbing of papers, foils and films.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9556656PK
Product Name 1" x 72 yds. (6 Pack) - 3M - 665 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details