TransPak Datasheets for Shrink Wrap and Stretch Films
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Shrink Wrap and Stretch Films: Learn more
| Product Name | Notes |
|---|---|
| Blown film is puncture resistant and is great for irregular loads. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5?? | |
| Blown film is puncture resistant and is great for irregular loads. Opaque film completely conceals your shipments. Film provides excellent cling to itself, not to products. Superior stabilization on loads. | |
| Blown Stretch Film is great for wrapping irregular loads. Film conceals shipments in one pass. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5?? F. 120 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5?? F. 60 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5?? F. 70 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5?? F. 80 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5?? F. 90 Gauge... | |
| Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to... | |
| Bundling film is more economical and quicker to use than strapping or tape for combining items for shipment. Great for coding inventory or shipments. One plastic dispenser is included in... | |
| Bundling film is more economical and quicker to use than strapping or tape for combining items for shipment. One plastic dispenser is included in each case. Film will not leave... | |
| Cast Machine Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Pink Anti-Static agent is incorporated into the film to protect shipments from static discharge. Film stretches... | |
| Dispensers make applying stretch film easier. Feature ball bearing tension control for even wrapping. Prevent friction on hands. Adjusts to accommodate various roll widths. Use with all hand stretch film... | |
| Enhance your product's appeal with Reynolon?« shrink films' strength and durability combined with sparkling clarity and high gloss! Soft touch, medium biaxial shrinkage, non-food packaging. The industry standard general purpose... | |
| Enhance your product?ÇÖs appeal with Reynolon?« shrink films?ÇÖ strength and durability combined with sparkling clarity and high gloss! Semi-soft, very low biaxial shrinkage, non-food packaging. The film of choice for... | |
| Excellent performance on all types of manual, semi-automatic and automatic equipment. Multi-layer, biaxially oriented shrink film requires no dwell time. High gloss appearance and excellent clarity. Puncture resistant. Works well... | |
| Extended Core acts as a built in handle so each roll is ready to use right out of the box. Easy to hold 1 1/2" diameter by 4 1/2" length... | |
| Extra plastic dispenser handles for Narrow Width Bundling Stretch Film. Designed to fit 3" core rolls. Reusable. Bundling Stretch Film sold separately. 4 per case. | |
| Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can... | |
| Goodwrappers?« Identi-Wrap boldly displays your special handling instructions. Simply wrap film around unitized product. Eliminates the need for labels. Patented Goodwrappers?« dispenser reduces friction on hands. Two dispensers are included... | |
| Goodwrappers?« stretch film system is the easiest and fastest way to hand wrap pallets. Black UVI film is opaque - can not see through. Great for outdoor storage. Puncture resistant... | |
| Goodwrappers?« stretch film system is the easiest and fastest way to hand wrap pallets. Puncture resistant blown film perfect for irregular loads. Built in disposable handles prevent friction on hands. | |
| Goodwrappers?« stretch film system is the easiest and fastest way to hand wrap pallets. Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are... | |
| Goodwrappers?« stretch film system is the easiest and fastest way to hand wrap pallets. Quiet and clear cast stretch film is best for uniform loads. Built in disposable handles prevent... | |
| Great for wrapping gift baskets. Fits baskets up to 13" in diameter and 22" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 14" in diameter and 19" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 14" in diameter and 24" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 16" in diameter and 28" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 20" in diameter and 24" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 20" in diameter and 34" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 23" in diameter and 30" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Great for wrapping gift baskets. Fits baskets up to 9" in diameter and 16" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the... | |
| Heavy-duty, high performance film provides is suitable for most difficult applications. Superior load retaining force firmly secures product, even under rugged transit conditions. Resists film width ?Ç£neckdown?Ç¥ potentially reducing the... | |
| Keeps products secure while still allowing air flow. Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the... | |
| Patented Goodwrappers?« dispenser reduces friction on hands. One dispenser is included in each case. Dispenser provides great tension control to save on film. Quiet and clear cast stretch film. | |
| Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a... | |
| Provides maximum load retention, reduces neckdown, maintains its coverage compared to wider, softer films and lowers your packaging costs. Retains a secure cling but eliminates the distracting noise many other... | |
| The "original" light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Special formulation is... | |
| Unbeatable performance in a technologically advanced light gauge film. Requires 30% less film needed to get the job done. Single-sided cling stretch film is engineered to be successfully pre-stretched up... |