TransPak 1/2" x 60 yds. (6 Pack) - Industrial Heavy-Duty Adhesive Transfer Tape - Hand Rolls T9534616PK

Description
Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size.
Description
Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. (6 Pack) - Industrial Heavy-Duty Adhesive Transfer Tape - Hand Rolls
T9534616PK
1/2" x 60 yds. (6 Pack) - Industrial Heavy-Duty Adhesive Transfer Tape - Hand Rolls T9534616PK
Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size.

Heavy-duty acrylic adhesive supported on a paper liner.

  • Apply adhesive side down so the liner can be peeled off when needed.
  • Works best on smooth surfaces.
  • 3" core size.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9534616PK
Product Name 1/2" x 60 yds. (6 Pack) - Industrial Heavy-Duty Adhesive Transfer Tape - Hand Rolls
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 6861135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-6.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details