TransPak 3/4" x 36 yds. - 3M - 924 Adhesive Transfer Tape T964924

Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 36 yds. - 3M - 924 Adhesive Transfer Tape
T964924
3/4" x 36 yds. - 3M - 924 Adhesive Transfer Tape T964924
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of general-purpose pressure sensitive adhesive.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T964924
Product Name 3/4" x 36 yds. - 3M - 924 Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.4724 inches (12 mm)
View Details
Transfer Film - TF1123 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details