TransPak Datasheets for Strapping and Filament Tapes
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape’s backing.
Strapping and Filament Tapes: Learn more
| Product Name | Notes |
|---|---|
| Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers | |
| Bar codes, type and graphics show through this clear backed tape. Excellent for use in bundling or banding. Rubber resin adhesive bonds firmly to fibreboard and metal surfaces. Patented continuous... | |
| Black polypropylene backing with adhesive formulated to provide good adhesion to metallic, plastic, fibreboard and painted surfaces. Also great to use for palletizing. Formulated to provide good adhesion to metallic,... | |
| Blue tensilized polypropylene film strapping tape has high strength and removes cleanly. Adhesive bonds firmly to many plastic surfaces, but doesn?ÇÖt leave a residue when removed. Clean removal holding is... | |
| Blue tensilized polypropylene film strapping tape has high strength and removes cleanly. Also great to use for palletizing. Tensilized polypropylene backing with stiffness for handling ease. Typically 160 lbs./in. width... | |
| Clean removal adhesive resists residue on most surfaces. Frequently used in the appliance industry to hold doors and stationary parts during shipping. Easy to handle and dispense. Clear translucent backing... | |
| General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type... | |
| Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per... | |
| Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion,... | |
| High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time... | |
| Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than... | |
| Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament... | |
| Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers | |
| Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers | |
| Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with... | |
| Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive... | |
| Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive... | |
| This Bi-Directional Filament Tape is reinforced along its length with continuous glass yarn filaments providing a very high tensile strength. Backing provides excellent abrasion, moisture and scuff resistance. Agressive adhesive... | |
| This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers... | |
| This tape can be easily printed on with marker, pen or rubber stamp. Paper backed medium strength filament tape. Adhesion to steel 75 ounces per inch. Thickness 8.6 Mil. Elongation... | |
| This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro?äó backing is scuff resistant. Adhesion to steel 60 ounces... | |
| This tape provides good holding with a minimal amount of tape. Features the Scotchpro?äó polypropylene backing. Synthetic rubber adhesive sticks well to most surfaces. 6.0 Mil. 60 ounces per inch... | |
| This tape utilizes mono-oriented tensilized polypropylene for light duty strapping, palletizing and bundling. Temperature resistant to 160 degrees F. Adhesion to steel 60 ounces per inch. Elongation at break 34%. | |
| Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion,... | |
| Very high tensile strength for heavy-duty industrial applications. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 8.5 Mil. 4.5% elongation at break. Filament Tape Dispensers | |
| White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing,... |