TransPak 2" x 60 yds. - Intertape - PG29 Masking Tape T937029

Description
For the professional painter. Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces. Smooth texture. Clean removal. 25 pounds per inch of width tensile strength. 25 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 250?? F. for 30 minutes.
Description
For the professional painter. Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces. Smooth texture. Clean removal. 25 pounds per inch of width tensile strength. 25 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 250?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - PG29 Masking Tape
T937029
2" x 60 yds. - Intertape - PG29 Masking Tape T937029
For the professional painter. Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces. Smooth texture. Clean removal. 25 pounds per inch of width tensile strength. 25 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 250?? F. for 30 minutes.

For the professional painter.

  • Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces.
  • Smooth texture. Clean removal.
  • 25 pounds per inch of width tensile strength.
  • 25 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 250?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937029
Product Name 2" x 60 yds. - Intertape - PG29 Masking Tape
Thickness 0.0068 inches (0.1727 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Masking Tapes - 468465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.3543 inches (9 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details