TransPak 3/4" x 18 yds. (6 Pack) - 3M - 969 Adhesive Transfer Tape T9649696PK

Description
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 18 yds. (6 Pack) - 3M - 969 Adhesive Transfer Tape
T9649696PK
3/4" x 18 yds. (6 Pack) - 3M - 969 Adhesive Transfer Tape T9649696PK
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of premium pressure sensitive adhesive.

  • Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics.
  • High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials.
  • Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9649696PK
Product Name 3/4" x 18 yds. (6 Pack) - 3M - 969 Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details