TransPak 2" x 60 yds. - 3M - 231 Masking Tape T937231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 231 Masking Tape
T937231
2" x 60 yds. - 3M - 231 Masking Tape T937231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937231
Product Name 2" x 60 yds. - 3M - 231 Masking Tape
Thickness 0.0076 inches (0.1930 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Masking Tapes - 468396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.4724 inches (12 mm)
View Details
Ultra Tack Splicing Tape - 2802SW - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Splicing Tape
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details