TransPak 1" x 60 yds. - 3M - 2525 Flatback Tape T9452525

Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet
Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 2525 Flatback Tape
T9452525
1" x 60 yds. - 3M - 2525 Flatback Tape T9452525
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet

Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required.

  • Resistant to moist conditions.
  • Withstands bake cycle of 300 degrees F. for one hour.
  • Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove.
  • 2% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T9452525
Product Name 1" x 60 yds. - 3M - 2525 Flatback Tape
Thickness 0.0095 inches (0.2413 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Fiberglass / Glass; Glass Cloth
Adhesive Silicone
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
Double Coated Polyester - 8413 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0047 inches (0.1194 mm)
View Details