TransPak Datasheets for Pallets
Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more
| Product Name | Notes |
|---|---|
| A dependable product used as an alternative to pallets. Constructed from durable compressed paper that is lightweight, recyclable and biodegradable. Perforated every 6 inches so length is adjustable. Self-adhesive on... | |
| An economical way to protect, store or move product. Made from new wood that has been heat treated. Meets ISPM 15 Export Specifications. Tough, durable wood is stackable and reusable. | |
| An economical way to protect, store or move product. Made from new wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs. | |
| An economical way to protect, store or move product. Made from recycled wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs. | |
| Cruciform perimeter-base aids in heavy-duty block stacking. 4-way access is suitable for forklifts and pallet jacks. Durable and reusable Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from... | |
| Great for medium-duty industrial applications. Automotive pallet features extra high rim for safe transport of boxes. Nestable: Stack 26 in 6 feet. 4-way access is suitable for forklifts and pallet... | |
| Great for medium-duty industrial applications. Nestable: Stack 39 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails... | |
| Great for medium-duty industrial applications. US Standard all-purpose pallet. Nestable: Stack 36 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and... | |
| Heavy-duty pallet provides stable stacking support. 4-way access is suitable for forklifts. Clean, easy to handle and maintenance free. Locking rings on upper deck are good for stacking empty pallets. | |
| Nestable one-way pallet features a closed deck. Stack 36 pallets in only 6 feet. Resistant to insects, bacteria and fungi. Lightweight and easy to handle. Conforms to ISPM 15 regulation. | |
| Strong plastic pallet with closed deck and cruciform perimeter-base. 4-way access is suitable for forklifts. Cruciform perimeter-base allows stable stacking of loaded pallets. Clean pallet is devoid of space which... | |
| The standard for air cargo, export and one-way shipments. 4-way access is suitable for forklifts and pallet jacks. Resistant to insects, bacteria and fungi. Nestable: Stack 45 in only 6... |