TransPak 3/4" x 18 yds. - Industrial Heavy-Duty Adhesive Transfer Tape T954467

Description
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers
Description
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 18 yds. - Industrial Heavy-Duty Adhesive Transfer Tape
T954467
3/4" x 18 yds. - Industrial Heavy-Duty Adhesive Transfer Tape T954467
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers

Finger touch application of heavy-duty pressure sensitive adhesive.

  • Works best on smooth surfaces.
  • Applies a precise strip of adhesive.
  • Liner rewinds into the dispenser.
  • 1" core size.
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T954467
Product Name 3/4" x 18 yds. - Industrial Heavy-Duty Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.625 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details