TransPak 1/2" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape T9539286PK

Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape
T9539286PK
1/2" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape T9539286PK
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of repositionable pressure sensitive adhesive.

  • Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other.
  • For quick, clean temporarily attachment.
  • Allows removal from many papers, foils and films without adhesive residue.
  • Won't cause delamination of most paper stocks.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9539286PK
Product Name 1/2" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Foam Tapes - 2243443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details