TransPak 1 1/2" x 60 yds. - 3M - 234 Masking Tape T936234

Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet
Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - 3M - 234 Masking Tape
T936234
1 1/2" x 60 yds. - 3M - 234 Masking Tape T936234
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

General purpose masking tape designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 25 pounds per inch of width tensile strength.
  • 37 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T936234
Product Name 1 1/2" x 60 yds. - 3M - 234 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Performance Masking Tape - CF740 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Crepe Paper
View Details