TransPak 2" x 150' White - 3M - 983 Reflective Tape T967983W

Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90??. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet
Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90??. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 150' White - 3M - 983 Reflective Tape
T967983W
2" x 150' White - 3M - 983 Reflective Tape T967983W
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90??. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet

Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night.

  • Six times brighter than conventional markings.
  • Highly durable and non-corroding.
  • Superior reflectivity, even at angles up to 90??.
  • DOT certified and guaranteed to meet and exceed NHTSA requirements.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T967983W
Product Name 2" x 150' White - 3M - 983 Reflective Tape
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details