TransPak 3" x 60 yds. - Intertape - PG5 Masking Tape T938005

Description
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.
Description
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - Intertape - PG5 Masking Tape
T938005
3" x 60 yds. - Intertape - PG5 Masking Tape T938005
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.

Recognized as a premium painter's tape worldwide.

  • Smooth textured backing provides for easy application and clean, crisp paint lines.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 160?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938005
Product Name 3" x 60 yds. - Intertape - PG5 Masking Tape
Thickness 0.0063 inches (0.1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details