TransPak 3/4" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape T964928

Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape
T964928
3/4" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape T964928
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of repositionable pressure sensitive adhesive.

  • Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other.
  • For quick, clean temporarily attachment.
  • Allows removal from many papers, foils and films without adhesive residue.
  • Won't cause delamination of most paper stocks.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T964928
Product Name 3/4" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 2243444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.375 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details