TransPak 3/4" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls T964465

Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls
T964465
3/4" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls T964465
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

General purpose acrylic adhesive supported on a paper liner.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil clear adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T964465
Product Name 3/4" x 60 yds. - 3M - 465 Adhesive Transfer Tape-Hand Rolls
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.187 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details