TransPak 3" x 60 yds. - Intertape - PG501 Masking Tape T938501

Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.
Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - Intertape - PG501 Masking Tape
T938501
3" x 60 yds. - Intertape - PG501 Masking Tape T938501
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

For medium masking and packaging applications.

  • Full natural rubber-based platform with moisture resistant adhesive and backing.
  • 19 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938501
Product Name 3" x 60 yds. - Intertape - PG501 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Lacquer Masking Tape - 2060 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details