TransPak 1/2" x 36 yds. - 3M - 4466 Double Sided Foam Tape T9534466

Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet
Description
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 36 yds. - 3M - 4466 Double Sided Foam Tape
T9534466
1/2" x 36 yds. - 3M - 4466 Double Sided Foam Tape T9534466
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene, polypropylene and many other plastics. Extremely flexible foam conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F. Data Sheet

Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact.

  • General Grade.
  • 1/16" closed cell polyethylene foam with rubber adhesive.
  • Ideal for many indoor general purpose mounting and joining applications.
  • Use to bond to polyethylene, polypropylene and many other plastics.
  • Extremely flexible foam conforms to almost any surface.
  • Ideal temperature range is 70?? F. - 100?? F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9534466
Product Name 1/2" x 36 yds. - 3M - 4466 Double Sided Foam Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Sided Tapes - 468370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details