TransPak 3" x 120 yds. - Intertape - 538 Flatback Tape T948538

Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.
Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 120 yds. - Intertape - 538 Flatback Tape
T948538
3" x 120 yds. - Intertape - 538 Flatback Tape T948538
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

This tape features a bleached flatback backing which resists edge tearing.

  • Performs well as a low temperature splicing tape.
  • Meets government specs. CID-A-A-1683 and D5486 Type V.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Natural colored tape.
  • 4% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T948538
Product Name 3" x 120 yds. - Intertape - 538 Flatback Tape
Thickness 0.0092 inches (0.2337 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 10 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Double Coated Polyester Film - 5489 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0033 inches (0.0838 mm)
View Details