TransPak 1 1/2" x 60 yds. - Intertape - PG21 Masking Tape T93621

Description
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.
Description
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - Intertape - PG21 Masking Tape
T93621
1 1/2" x 60 yds. - Intertape - PG21 Masking Tape T93621
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.

Extremely versatile tape is excellent for warm or cold removal.

  • Resistant to strong solvents and paints.
  • Temperature resistant to 325 degrees F. for 30 minutes.
  • 26 pounds per inch tensile strength.
  • 28 ounces per inch adhesion to steel.
  • 10% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93621
Product Name 1 1/2" x 60 yds. - Intertape - PG21 Masking Tape
Thickness 0.0073 inches (0.1854 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details