TransPak 2" x 50 yds. Silver - 3M - 1900 Duct Tape T9871900

Description
Ideal for sealing, holding, marking and other light-duty applications. Resists moisture for reliable tape performance in moist or humid environments. Synthetic rubber pressure sensitive adhesive sticks on contact to metal, glass, plastic, concrete, and other surfaces in non-critical applications. Surface readily accepts writing with markers for temporary labeling. Tape tears easily by hand from the roll. Data Sheet Brochure
Description
Ideal for sealing, holding, marking and other light-duty applications. Resists moisture for reliable tape performance in moist or humid environments. Synthetic rubber pressure sensitive adhesive sticks on contact to metal, glass, plastic, concrete, and other surfaces in non-critical applications. Surface readily accepts writing with markers for temporary labeling. Tape tears easily by hand from the roll. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 50 yds. Silver - 3M - 1900 Duct Tape
T9871900
2" x 50 yds. Silver - 3M - 1900 Duct Tape T9871900
Ideal for sealing, holding, marking and other light-duty applications. Resists moisture for reliable tape performance in moist or humid environments. Synthetic rubber pressure sensitive adhesive sticks on contact to metal, glass, plastic, concrete, and other surfaces in non-critical applications. Surface readily accepts writing with markers for temporary labeling. Tape tears easily by hand from the roll. Data Sheet Brochure

Ideal for sealing, holding, marking and other light-duty applications.

  • Resists moisture for reliable tape performance in moist or humid environments.
  • Synthetic rubber pressure sensitive adhesive sticks on contact to metal, glass, plastic, concrete, and other surfaces in non-critical applications.
  • Surface readily accepts writing with markers for temporary labeling.
  • Tape tears easily by hand from the roll.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9871900
Product Name 2" x 50 yds. Silver - 3M - 1900 Duct Tape
Thickness 0.0058 inches (0.1473 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details