TransPak 2" x 60 yds. - Intertape - PG21 Masking Tape T93721

Description
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.
Description
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - PG21 Masking Tape
T93721
2" x 60 yds. - Intertape - PG21 Masking Tape T93721
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile strength. 28 ounces per inch adhesion to steel. 10% elongation at break.

Extremely versatile tape is excellent for warm or cold removal.

  • Resistant to strong solvents and paints.
  • Temperature resistant to 325 degrees F. for 30 minutes.
  • 26 pounds per inch tensile strength.
  • 28 ounces per inch adhesion to steel.
  • 10% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93721
Product Name 2" x 60 yds. - Intertape - PG21 Masking Tape
Thickness 0.0073 inches (0.1854 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 3.94 inches (100 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details