TransPak 4" x 60 yds. - 3M - 2209 Masking Tape T9392209

Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 60 yds. - 3M - 2209 Masking Tape
T9392209
4" x 60 yds. - 3M - 2209 Masking Tape T9392209
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed.

  • Tape feature a crepe paper backing and rubber adhesive.
  • Maintain integrity when formed around a corner.
  • Adhesion to steel 22 oz. per inch of width.
  • Tensile strength 23 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range up to 150 F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9392209
Product Name 4" x 60 yds. - 3M - 2209 Masking Tape
Thickness 0.0051 inches (0.1295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Masking Tapes - 2121690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Single Coated Foam Tape - 4116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details