TransPak 2" x 60 yds. - Intertape - PG505 Masking Tape T937505

Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.
Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - PG505 Masking Tape
T937505
2" x 60 yds. - Intertape - PG505 Masking Tape T937505
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Industry standard. Designed for paint contractors.

  • Natural rubber adhesive.
  • 20 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 200?? F. for 1 hour.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937505
Product Name 2" x 60 yds. - Intertape - PG505 Masking Tape
Thickness 0.0058 inches (0.1473 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Masking Tapes - 2796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.3543 inches (9 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details