TransPak 2" x 60 yds. Silver - Intertape - AC36 Cloth Duct Tape T987036S

Description
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.
Description
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Silver - Intertape - AC36 Cloth Duct Tape
T987036S
2" x 60 yds. Silver - Intertape - AC36 Cloth Duct Tape T987036S
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

The general contractor's duct tape of choice.

  • Medium grade for wrapping and sealing applications.
  • Aggressive adhesive for high performance applications..
  • 20 pounds per inch of width tensile strength.
  • 54 ounces per inch of width adhesion to steel.
  • 18% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T987036S
Product Name 2" x 60 yds. Silver - Intertape - AC36 Cloth Duct Tape
Thickness 0.0100 inches (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details