TransPak 2" x 60 yds. - 3M - 232 Masking Tape T937232

Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet
Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 232 Masking Tape
T937232
2" x 60 yds. - 3M - 232 Masking Tape T937232
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

This tape is designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 27 pounds per inch of width tensile strength.
  • 41 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937232
Product Name 2" x 60 yds. - 3M - 232 Masking Tape
Thickness 0.0063 inches (0.1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details