TransPak 2" x 5 yds. - 3M - 425 Aluminum Foil Tape T967425R

Description
Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists ultraviolet degradation ensuring long lasting performance. Meets UL 723, Class L File R 7311 and UL 764c. Data Sheet
Description
Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists ultraviolet degradation ensuring long lasting performance. Meets UL 723, Class L File R 7311 and UL 764c. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 5 yds. - 3M - 425 Aluminum Foil Tape
T967425R
2" x 5 yds. - 3M - 425 Aluminum Foil Tape T967425R
Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists ultraviolet degradation ensuring long lasting performance. Meets UL 723, Class L File R 7311 and UL 764c. Data Sheet

Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection.

  • Premium Grade.
  • Aluminum backed tape features acrylic adhesive.
  • Flame resistant, heat and light reflective.
  • Improves visibility by magnifying light sources.
  • Resists ultraviolet degradation ensuring long lasting performance.
  • Meets UL 723, Class L File R 7311 and UL 764c.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T967425R
Product Name 2" x 5 yds. - 3M - 425 Aluminum Foil Tape
Thickness 0.0046 inches (0.1168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details