TransPak 2" x 60 yds. - 3M - 218 Masking Tape T937218

Description
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet
Description
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 218 Masking Tape
T937218
2" x 60 yds. - 3M - 218 Masking Tape T937218
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet

A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines.

  • Polypropylene plastic film tape.
  • Rubber adhesive.
  • Solvent and moisture resistant.
  • Resists baking temperatures up to 250 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937218
Product Name 2" x 60 yds. - 3M - 218 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details