TransPak 1" x 60 yds. - 3M - 233+ Masking Tape T935233

Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 233+ Masking Tape
T935233
1" x 60 yds. - 3M - 233+ Masking Tape T935233
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Balanced construction for applications where clean removal and conformability are required.

  • Heat and solvent resistance provide excellent performance in most painting applications.
  • Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes.
  • 6.7 Mil.
  • 25 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 12% elongation at break.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935233
Product Name 1" x 60 yds. - 3M - 233+ Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details